PHA-23HLN+ is a monolithic amplifier for 50Ω systems operating from 30 MHz to 2000 MHz, designed for high dynamic range applications in base station infrastructure, CATV, and cellular systems. It is packaged in an SOT-89 case with an exposed paddle, offering thermal resistance of 23.3 °C/W at +85°C. The device operates at +8 V with a quiescent current of 235 to 273 mA, delivering a typical gain of 21.3 dB, output P1dB of +28.4 dBm, and output IP3 of +44.4 dBm at 1000 MHz, while maintaining a noise figure of 1.4 dB. It complies with ESD Class 1B (HBM, 500 V per ANSI/ESD STM5.1) and MSL1 (IPC/JEDEC J-STD-020D).
PHA-23HLN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range with low noise figure. In addition, the PHA-23HLN+ is well matched over a broad frequency range. PHA-23HLN+ is enclosed in a SOT-89 package and has very good thermal performance.
Win Source Part Number: 1352990-PHA-23HLN+
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
RF Type: CATV, Cellular
Frequency: 30MHz ~ 2GHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Voltage - Supply: 8V
Gain: 19.5dB
P1dB: 28.4dBm
Noise Figure: 1.9dB
Current - Supply: 235mA
Test Frequency: 1GHz
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz SOT-89
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz SOT-89
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz SOT-89
IC RF AMP CATV 30MHZ-2GHZ SOT89
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PHA-23HLN+ | 1352990-PHA-23HLN+ | 3157-PHA-23HLN+TR-ND | PHA-23HLN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, SOT-89 Style Package | RF and Wireless - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | TO-243AA | Surface Mount; TO-243AA | |
| Nominal Impedance | 50 |