The ZHL-2W-63-S+ is a class AB medium-power coaxial amplifier designed for applications from 600 to 6000 MHz, featuring a +33 dBm output power at saturation and 42 dB typical gain. It operates from a +28 V DC supply, drawing 1.5 to 2.0 A, and offers a high OIP3 of +38 dBm for linear performance. Housed in an aluminum alloy case measuring 7.00 x 3.25 x 1.12 inches with SMA female connectors and a built-in mounting bracket, it requires an external heat sink to maintain base-plate temperature at or below +85 °C. The amplifier has a noise figure of 12 dB, input VSWR of 2.5:1, and output VSWR of 3.5:1 across its bandwidth.
Mini-Circuits’ ZHL-2W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +33 dBm output power at saturation. The amplifier operates on a +28 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.
BROADBAND AMPL / SMA / ROHS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-2W-63-S+ | 3157-ZHL-2W-63-S+-ND |
| Product Name | Connectorized SMA, High Power Amplifier, 600 MHz to 6000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | 0 to 60 C (32 to 140 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Operating Voltage | 32 volts | 28 volts |