The Mini-Circuits ZHL-100W-GAN+ is a 50Ω high-power amplifier for 20 to 500 MHz applications, using a GaN output stage to achieve 50% typical efficiency. It delivers +49 dBm typical output power at 1 dB compression, with +60 dBm typical third-order intercept and +84 dBm typical second-order intercept. The amplifier operates from a 30 V DC supply, drawing up to 9.4 A, and includes over-temperature shutdown above +85 °C base plate temperature, over-voltage protection above +37 V, and reverse polarity protection. It features SMA connectors, is unconditionally stable, and tolerates open or short output loads without damage. The case style is BT1165, measuring 250.19 × 185.42 × 160.02 mm, and weighs 4185 grams without a heatsink. Operating temperature ranges from -25 °C to +65 °C.
The Mini-Circuits ZHL-100W-GAN+ utilizes high power Galium Nitride (GaN) output stage, which results in higher efficiency (50% typ.) as compared to GaAs, LDMOS and VDMOS counterparts. GaN FET’s boast a maximum junction temperature of 250°C translating into higher operating temperatures without adversely affecting the MTBF.
HP LINEAR AMP, 20 MHZ TO 500 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-100W-GAN+ | 3157-ZHL-100W-GAN+-ND |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 500 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -25 to 65 C (-13 to 149 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Nominal Impedance | 50 |