The AVA-6183MPS+ is a 50Ω, self-biased MMIC medium power amplifier operating from 6 to 18 GHz, designed for applications such as 5G MIMO, radar, and satellite communications. It features a typical gain of 20.9 dB, a saturated output power of +28.5 dBm, and a P1dB of +26 dBm, all while drawing 663 mA from a single +6 V supply. The device is housed in a 5x5 mm, 32-lead QFN-style package with an exposed paddle for thermal performance. Internal 50-ohm matching eliminates the need for external matching components. The amplifier is compliant with RoHS standards and cannot be subjected to aqueous cleaning. It is not sensitive to power supply sequencing and operates from +5 V to +7 V.
Mini-Circuits’ AVA-6183MPS+ is a wideband, medium power MMIC amplifier fabricated on a GaAs pHEMT process with high output power and broadband gain. Operating from 6 to 18 GHz, this amplifier features typical +26 dBm P1dB, +28.5 dBm P , SAT and 20.9 dB Gain while operating from a single +6 V power supply. AVA-6183MPS+ is internally matched to 50 Ohms and comes in a 5x5 mm 32-Lead industry standard QFN-style package. These characteristics make it the ideal driver amplifier for a wide range of applications including back haul radio, radar and satellite communications.
MED PWR PHEMT AMP, 6 - 18 GHZ
MED PWR PHEMT AMP, 6 - 18 GHZ
MED PWR PHEMT AMP, 6 - 18 GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-6183MPS+ | 3157-AVA-6183MPS+TR-ND |
| Product Name | SMT MMIC, Medium Power pHEMT Amplifier, 6 - 18 GHz, 50Ω, 5x5 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Radar Systems | 5G, Radar |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Frequency Range | 6000 to 18000 MHz | 6000 to 18000 MHz |
| Minimum Gain | 16.9 dB | 23.1 dB |