The TVA-4W-422A+ is a coaxial RF instrument amplifier designed for lab and test instrumentation use across 500 to 4200 MHz with 50 Ω impedance. It is housed in an aluminum alloy case measuring 15.35 x 8.27 x 3.25 inches with N-type female connectors and includes two N-type male to SMA female adapters. The amplifier provides 25 dB typical gain, +34 dBm output power at 1 dB compression, +44 dBm typical third-order intercept point, and ±1.1 dB gain flatness. It operates from a built-in +110/+220 V AC power supply, features thermally self-protective circuitry, and maintains high reverse isolation of 70 dB. It is unconditionally stable and can withstand open or short loads up to its 1 dB compression point. Operating temperature ranges from 0 °C to +55 °C, and storage temperature ranges from -40 °C to +70 °C. The unit is marked to meet EEA conformity standards.
Mini-Circuits’ TVA-4W-422A+ instrument amplifier provides flat gain and high IP3 across the 500 to 4200 MHz frequency range, supporting a wide variety of applications. The amplifier runs on a built-in +110/+220 V power supply, making it easy to use in most lab environments. This model features thermal self-protection and withstands open and short loads while delivering signals up to P1dB, preventing damage to the amplifier and providing added reliability. It comes housed in a light-weight aluminum alloy case (15.35x8.27x3.25”) with N-Type connectors, ideal for bench-top use. Two N-Type male to SMA female adapters come included for the user’s convenience.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TVA-4W-422A+ |
| Product Name | Rack N, High Power, Linear Amplifier, 500 MHz to 4200 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 55 C (32 to 131 F) |
| Frequency Range | 500 to 4200 MHz |
| Minimum Gain | 20 dB |
| Maximum Gain | 25 dB |