The LEE1-84+ is a high-linearity monolithic amplifier for 50Ω applications from DC to 4000 MHz, fabricated using an InGaP/GaAs HBT process. It operates from a single +5 V supply, drawing 108 mA, and is housed in a 1.5×1.5 mm 6-lead QFN-style package with an exposed paddle. The amplifier provides typ. 19.1 dB gain, +20.9 dBm P1dB, and +35 dBm OIP3 at 2 GHz, with a noise figure of 5.0 dB. It meets RoHS compliance and is designed for dense PCB layouts in satellite, 5G, radar, and ISM band systems.
The LEE1-84+ is a high-linearity gain block amplifier in a low-cost surface mount package, fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 4000 MHz, this amplifier features high dynamic range with typical 5 dB noise figure, 19.1 dB gain, +20.9 dBm P1dB, and +35 dBm OIP3 at 2 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-84+ operates on a single +5 V supply and consumes 108 mA, is well matched to 50Ω, and comes in a small, low-profile 1.5×1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | LEE1-84+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Frequency Range | 4000 MHz |
| Minimum Gain | 24.6 dB |
| Maximum Gain | 24.6 dB |
| Output Power | 20.9 dBm |