PHA-83W+ is a monolithic PHEMT amplifier designed for ultra-high dynamic range applications from 50 MHz to 8 GHz, with excellent gain flatness of ±1.4 dB typ. and high linearity at +23.3 dBm P1dB and +35.5 dBm OIP3. It operates from +5 V to +9 V, draws 127 mA typ. at +9 V, and is housed in a SOT-89 package with an exposed paddle for improved thermal performance, exhibiting 41 °C/W thermal resistance. The device features Class 1B ESD protection per ANSI/ESD STM5.1-2001 and is RoHS compliant.
PHA-83W+ (RoHS compliant) is an advanced wideband amplifier fabricated using PHEMT technology and offers extremely high dynamic range over a broad frequency range and with excellent gain flatness. In addition, the PHA-83W+ has good input and output return loss over a broad frequency range. PHA-83W+ is enclosed in a SOT-89 package and has very good thermal performance.
SMT GAIN BLOCK, 50 - 8000 MHZ
SMT GAIN BLOCK, 50 - 8000 MHZ
SMT GAIN BLOCK, 50 - 8000 MHZ
SMT GAIN BLOCK, 50 - 8000 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PHA-83W+ | 3157-PHA-83W+TR-ND | PHA-83W+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 8000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| RoHS Compliant | RoHS | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; TO-243AA | |
| Nominal Impedance | 50 |