The DVGA1-242APP+ is a 50Ω RF digital variable gain amplifier with a 30 dB nominal gain and 31.5 dB attenuation range in 0.5 dB steps via a 6-bit parallel control interface. It operates from 0.45 to 2.4 GHz with a noise figure of 2.4 dB at 1.0 GHz and an output IP3 of 34.5 dBm at 1.0 GHz. The device features a 5.0 x 5.0 mm DG1677 plastic package with an exposed thermal paddle, RoHS compliance, MSL1 moisture sensitivity rating, Human Body Model ESD rating of Class 1A, and Machine Model ESD rating of Class M1.
The DVGA1-242APP+ is a 50Ω RF Digital Variable Gain Amplifier that offers an attenuation of 31.5 dB in 0.5 dB steps using a 6-bit parallel interface attenuator and 30dB gain using a E-PHEMT amplifier. Step attenuator used in DVGA1-242APP+ is produced using a unique combination of CMOS process on silicon, offering the performance of GaAs, with the advantages of conventional CMOS devices.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | DVGA1-242APP+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 450 MHz to 2400 MHz, 50Ω, 5x5 mm QFN Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 450 to 2400 MHz |
| Minimum Gain | 29.7 dB |
| Maximum Gain | 29.7 dB |