The ZHL-2X-S+ is a coaxial medium high power amplifier for 50Ω systems, operating from 10 to 1000 MHz, with a T34 case style and SMA connectors. It provides a minimum gain of 28 dB, a typical output third-order intercept point of +42 dBm, and an output power at 1 dB compression of +28 dBm. The device operates from a 24 V DC supply and draws 0.6 A. The operating temperature range is -20°C to +65°C, and the baseplate requires external heat sinking with a maximum thermal resistance of 1.35°C/W to maintain performance. Input and output VSWR are specified up to 2.0:1 and 2.1:1 respectively. Heat sink is not included.
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-2X-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |