Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 700 MHz to 1600 MHz, 50Ω, Ceramic, 3x3 mm Package CMA-162LN+

Description
Mini-Circuits CMA-162LN+ is a E-pHEMT based Ultra-Low Noise MMIC Amplifier with a unique combinations of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on a single +4 V supply. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
Request a Quote
Description
Mini-Circuits CMA-162LN+ is a E-pHEMT based Ultra-Low Noise MMIC Amplifier with a unique combinations of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on a single +4 V supply. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CMA-162LN+ is a monolithic pHEMT MMIC amplifier designed for ultra-low noise, high dynamic range receiver applications in the 0.7 to 1.6 GHz range, operating on a single +4 V supply. It features a ceramic hermetic package with an exposed paddle, measuring 3x3x1.14 mm, and requires no external matching components. The amplifier achieves a noise figure of 0.49 dB at 1.0 GHz, an output IP3 of +30.3 dBm at 1.0 GHz, and a P1dB of +19.9 dBm at 1.0 GHz. Gain is adjustable from 19.7 to 23.5 dB at 1 GHz by varying feedback resistor R1. It supports a maximum input power of +25 dBm and draws 55 mA nominal current at +4 V. The device is rated Class 1B HBM ESD (+500 V) and meets MIL-STD qualification tests for hermeticity, thermal shock, vibration, mechanical shock, and HTOL. Thermal resistance is 53 °C/W.

Datasheet Summary
Powered by GS/AI

The CMA-162LN+ is a monolithic pHEMT MMIC amplifier designed for ultra-low noise, high dynamic range receiver applications in the 0.7 to 1.6 GHz range, operating on a single +4 V supply. It features a ceramic hermetic package with an exposed paddle, measuring 3x3x1.14 mm, and requires no external matching components. The amplifier achieves a noise figure of 0.49 dB at 1.0 GHz, an output IP3 of +30.3 dBm at 1.0 GHz, and a P1dB of +19.9 dBm at 1.0 GHz. Gain is adjustable from 19.7 to 23.5 dB at 1 GHz by varying feedback resistor R1. It supports a maximum input power of +25 dBm and draws 55 mA nominal current at +4 V. The device is rated Class 1B HBM ESD (+500 V) and meets MIL-STD qualification tests for hermeticity, thermal shock, vibration, mechanical shock, and HTOL. Thermal resistance is 53 °C/W.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 700 MHz to 1600 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-162LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 700 MHz to 1600 MHz, 50Ω, Ceramic, 3x3 mm Package
CMA-162LN+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 700 MHz to 1600 MHz, 50Ω, Ceramic, 3x3 mm Package CMA-162LN+
Mini-Circuits CMA-162LN+ is a E-pHEMT based Ultra-Low Noise MMIC Amplifier with a unique combinations of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on a single +4 V supply. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.

Mini-Circuits CMA-162LN+ is a E-pHEMT based Ultra-Low Noise MMIC Amplifier with a unique combinations of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on a single +4 V supply. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number CMA-162LN+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 700 MHz to 1600 MHz, 50Ω, Ceramic, 3x3 mm Package
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
RF Amplifiers - 3157-ZHL-100W-52-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF, VHF
Frequency Range 50 to 500 MHz
View Details
DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz - ADCA3280 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-6+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers