Mini-Circuits Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω LZY-22+

Description
This ruggedized High Power Amplifier is capable of delivering 30W output signals across its entire operating bandwidth, from 0.1-200 MHz. Extensive safety features to prevent amplifier damage include over-temperature protection and the ability to handle short and open loads. The LZY-22+, including heat-sink and cooling fan, is designed for a 24V/5.5A DC power supply.
Request a Quote
Description
This ruggedized High Power Amplifier is capable of delivering 30W output signals across its entire operating bandwidth, from 0.1-200 MHz. Extensive safety features to prevent amplifier damage include over-temperature protection and the ability to handle short and open loads. The LZY-22+, including heat-sink and cooling fan, is designed for a 24V/5.5A DC power supply.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LZY-22+ is a coaxial high-power amplifier designed to deliver 30 W typical output power across a 0.1 to 200 MHz bandwidth, with 43 dB typical gain and gain flatness of ±1.36 dB. It features 70 dB typical blanking isolation, automatic thermal shutdown at 85±5°C baseplate temperature, and unconditionally stable operation. The unit includes an integrated heat sink and cooling fan, operates from a 24 V DC supply drawing 5.5 A, and is housed in a BT1598 case with SMA female connectors. It meets RoHS compliance and withstands open or shorted loads at full power.

Datasheet Summary
Powered by GS/AI

The LZY-22+ is a coaxial high-power amplifier designed to deliver 30 W typical output power across a 0.1 to 200 MHz bandwidth, with 43 dB typical gain and gain flatness of ±1.36 dB. It features 70 dB typical blanking isolation, automatic thermal shutdown at 85±5°C baseplate temperature, and unconditionally stable operation. The unit includes an integrated heat sink and cooling fan, operates from a 24 V DC supply drawing 5.5 A, and is housed in a BT1598 case with SMA female connectors. It meets RoHS compliance and withstands open or shorted loads at full power.

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω
LZY-22+
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω LZY-22+
This ruggedized High Power Amplifier is capable of delivering 30W output signals across its entire operating bandwidth, from 0.1-200 MHz. Extensive safety features to prevent amplifier damage include over-temperature protection and the ability to handle short and open loads. The LZY-22+, including heat-sink and cooling fan, is designed for a 24V/5.5A DC power supply.

This ruggedized High Power Amplifier is capable of delivering 30W output signals across its entire operating bandwidth, from 0.1-200 MHz. Extensive safety features to prevent amplifier damage include over-temperature protection and the ability to handle short and open loads. The LZY-22+, including heat-sink and cooling fan, is designed for a 24V/5.5A DC power supply.

Supplier's Site Datasheet
RF Amplifiers - 3157-LZY-22+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LZY-22+-ND
RF Amplifiers 3157-LZY-22+-ND
HIGH POWER AMP, 0.1-200 MHZ, 50

HIGH POWER AMP, 0.1-200 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number LZY-22+ 3157-LZY-22+-ND
Product Name Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized Connectorized; Module, SMA Connectors
Connectors SMA
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-9+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 8000 MHz
Minimum Gain 7.6 dB
View Details
3 suppliers
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 15 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-153LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7 volts
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package - PHA-11+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz
View Details
3 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 0.1000 to 1000 MHz
View Details
3 suppliers