TSS-23LN+ is a wideband monolithic amplifier with a shutdown feature, designed for applications in base station infrastructure, CATV, and cellular systems. It operates from 30 MHz to 2 GHz with a 50 Ω impedance and is housed in a 3x3 mm, 12-lead MCLP package with an exposed thermal paddle. The amplifier delivers a typical gain of 21.5 dB and a noise figure of 1.2 dB at 1 GHz, with an output third-order intercept point of +36.4 dBm at 1 GHz. It supports low supply voltages of +3 V and +5 V, drawing 74 mA and 163 mA respectively. Shutdown control operates with 0 to +5 V logic, with an OFF time of 4.8 μs at +5 V and switching characteristics defined for both supply voltages. The device meets ESD Class 1A (250 V) under ANSI/ESD STM5.1 and is RoHS compliant. Thermal resistance is 23.3 °C/W.
TSS-23LN+ (RoHS compliant) is an advanced wideband amplifier with shutdown feature. It is fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the TSS-23LN+ has good input and output return loss over a broad frequency range. TSS-23LN+ is enclosed in a 3x3 mm, 12-lead MCLP package and has very good thermal performance.
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225
IC RF AMP CATV 30MHZ-2GHZ 12MCLP
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | TSS-23LN+ | 3157-TSS-23LN+TR-ND | TSS-23LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 |