PSA-14+ is a GaAs HBT monolithic amplifier designed for ultra-wideband applications from 0.01 to 10 GHz with flat gain and no external matching components required. It is housed in an MMM1362 (SOT-343) plastic package with matte-tin lead finish. The device operates from a 5 V supply with a typical current draw of 57 mA and provides a gain of 14.1 to 18.1 dB across the band, with a gain flatness of ±1.7 dB from 0.05 to 6.0 GHz. It exhibits input and output return loss exceeding 16 dB up to 8 GHz, an output IP3 of up to 30.5 dBm, and additive phase noise of -164 dBc/Hz at 10 kHz offset. The operating temperature range is -40°C to 85°C, with ESD survivability rated as HBM Class 1C and MM Class M2. Moisture sensitivity is MSL1 per IPC/JEDEC J-STD-020D.
PSA-14+ (RoHS compliant) is an advanced ultra-wideband amplifier fabricated using GaAs HBT technology and offers excellent gain flatness over a broad frequency range. In addition, the PSA-14+ has good input and output return loss over this frequency range without the need for external matching components. Lead finish is matte-tin. It has repeatable performance from lot to lot.
IC AMP LTE 10MHZ-10GHZ MMM1362
IC AMP LTE 10MHZ-10GHZ MMM1362
IC AMP LTE 10MHZ-10GHZ MMM1362
IC AMP LTE 10MHZ-10GHZ MMM1362
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PSA-14+ | 3157-PSA-14+TR-ND | PSA-14+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 10 GHz, 50Ω, SOT-343 Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | ||
| Frequency Range | 10 to 10000 MHz | 10 to 10000 MHz | 10 to 10000 MHz |
| Minimum Gain | 12.8 dB | 12.8 dB | ? to 12.8 dB |
| Maximum Gain | 18.1 dB | 12.8 dB | 12.8 dB |
| Output Power | 7.2 to 16.7 dBm | 16.7 dBm |