Mini-Circuits RF Amplifiers ZHL-100W-52-S+

Description
HPA, 50 TO 500 MHZ
Request a Quote Datasheet
Description
HPA, 50 TO 500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 3157-ZHL-100W-52-S+-ND - DigiKey
Thief River Falls, MN, United States
HPA, 50 TO 500 MHZ

HPA, 50 TO 500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 3157-ZHL-100W-52-S+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF, VHF
Frequency Range 50 to 500 MHz
Minimum Gain 52 dB
Maximum Gain 52 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details