Mini-Circuits SMT MMIC, Low Noise, pHEMT, Amplifier, 50 MHz to 10 GHz, 50Ω, 1.5x1.5 mm QFN Style Package PMA1-14LV+

Description
The PMA1-14LV+ is a pHEMT-based low noise MMIC amplifier with high IP3 and flat gain. Operating from 0.05 to 10 GHz, this amplifier features high dynamic range with typical 1.0 dB noise figure, 21.9 dB gain, +20.4 dBm P1dB, and +28.4 dBm OIP3. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. PMA1-14LV+ operates on a single +5 V supply, is well matched to 50Ω, and comes in a small, low profile 1.5 x 1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet
Description
The PMA1-14LV+ is a pHEMT-based low noise MMIC amplifier with high IP3 and flat gain. Operating from 0.05 to 10 GHz, this amplifier features high dynamic range with typical 1.0 dB noise figure, 21.9 dB gain, +20.4 dBm P1dB, and +28.4 dBm OIP3. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. PMA1-14LV+ operates on a single +5 V supply, is well matched to 50Ω, and comes in a small, low profile 1.5 x 1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, pHEMT, Amplifier, 50 MHz to 10 GHz, 50Ω, 1.5x1.5 mm QFN Style Package - PMA1-14LV+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, pHEMT, Amplifier, 50 MHz to 10 GHz, 50Ω, 1.5x1.5 mm QFN Style Package
PMA1-14LV+
SMT MMIC, Low Noise, pHEMT, Amplifier, 50 MHz to 10 GHz, 50Ω, 1.5x1.5 mm QFN Style Package PMA1-14LV+
The PMA1-14LV+ is a pHEMT-based low noise MMIC amplifier with high IP3 and flat gain. Operating from 0.05 to 10 GHz, this amplifier features high dynamic range with typical 1.0 dB noise figure, 21.9 dB gain, +20.4 dBm P1dB, and +28.4 dBm OIP3. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. PMA1-14LV+ operates on a single +5 V supply, is well matched to 50Ω, and comes in a small, low profile 1.5 x 1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

The PMA1-14LV+ is a pHEMT-based low noise MMIC amplifier with high IP3 and flat gain. Operating from 0.05 to 10 GHz, this amplifier features high dynamic range with typical 1.0 dB noise figure, 21.9 dB gain, +20.4 dBm P1dB, and +28.4 dBm OIP3. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. PMA1-14LV+ operates on a single +5 V supply, is well matched to 50Ω, and comes in a small, low profile 1.5 x 1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number PMA1-14LV+
Product Name SMT MMIC, Low Noise, pHEMT, Amplifier, 50 MHz to 10 GHz, 50Ω, 1.5x1.5 mm QFN Style Package
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-43LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 to 4000 MHz
Minimum Gain 12.9 dB
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-1SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package - TAV1-551+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.6 dB
View Details