The PSA-8A+ is a HBT-based wideband low-noise MMIC amplifier designed for 50 Ω systems from DC to 4 GHz. It operates on a single 5 V supply, draws 36 mA typ., and features 31 dB typ. gain at 0.1 GHz with a 3.0 dB typ. noise figure at the same frequency. The device is packaged in a SOT-363 case with a thermal resistance of 140 °C/W and meets RoHS compliance. Operating temperature ranges from -40°C to 85°C. Input and output are matched for 50 Ω, with a maximum input power of 13 dBm CW. It is rated Class 1B HBM and Class M1 MM ESD.
The PSA-8A+ is a HBT based wideband low noise MMIC Amplifier with high gain and low current. This design operates on a single 5V supply, is well matched for 50 Ohms and comes in a SOT-363 package, accommodating dense circuit board layouts.
RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SC-70-6
RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SC-70-6
RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SC-70-6
IC AMP CELLULAR 0HZ-4GHZ SC70-6
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PSA-8A+ | 3157-PSA-8A+DKR-ND | PSA-8A+ |
| Product Name | SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 4000 MHz, 50Ω, SOT-363 Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 4000 MHz | 0.0 to 4000 MHz | 0.0 to 4000 MHz |
| Minimum Gain | 11.2 dB | 31 dB | ? to 11.2 dB |
| Maximum Gain | 36.4 dB | 31 dB | 11.2 dB |