Mini-Circuits DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz ADCA3990

Description
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
Request a Quote
Description
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCA3990 is a 75 Ω power doubler hybrid module for CATV infrastructure, operating from 45 MHz to 1218 MHz in an 8-pin SOT115J package measuring 44.33-44.83 mm in length, 26.30-26.70 mm in width, and 8.60-9.00 mm in height. It delivers 76.8 dBmV total composite power with 24.5 dB gain at 1218 MHz and a noise figure of 4 dB. Supply voltage ranges from 24 V to 34 V, with bias current adjustable from 400 mA to 550 mA via the IADJ pin. Distortion performance includes CTB ≤ −82 dBc, CSO ≤ −87 dBc, and XMOD = −74 dBc typical. It is DOCSIS 3.1 compliant and includes transient and surge protection.

Datasheet Summary
Powered by GS/AI

The ADCA3990 is a 75 Ω power doubler hybrid module for CATV infrastructure, operating from 45 MHz to 1218 MHz in an 8-pin SOT115J package measuring 44.33-44.83 mm in length, 26.30-26.70 mm in width, and 8.60-9.00 mm in height. It delivers 76.8 dBmV total composite power with 24.5 dB gain at 1218 MHz and a noise figure of 4 dB. Supply voltage ranges from 24 V to 34 V, with bias current adjustable from 400 mA to 550 mA via the IADJ pin. Distortion performance includes CTB ≤ −82 dBc, CSO ≤ −87 dBc, and XMOD = −74 dBc typical. It is DOCSIS 3.1 compliant and includes transient and surge protection.

Suppliers

Company
Product
Description
Supplier Links
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3990 - Mini-Circuits
Brooklyn, NY, United States
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
ADCA3990
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz ADCA3990
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz

DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ADCA3990
Product Name DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, High Power Amplifier, 8 to 12 GHz, 50Ω - PMA5-123-3W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-39+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 7000 MHz
Minimum Gain 23.9 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-13LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω - ZHL-20M2G7025X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 20 to 2700 MHz
View Details