The PMA3-24323LN+ is a pHEMT-based MMIC low noise amplifier designed for 24 to 32 GHz applications, offering a typical noise figure of 3.1 dB, a P1dB of +17 dBm, and an OIP3 of +25 dBm. It operates on a single +5 V supply with a current draw of 128 mA and is housed in a 3 × 3 × 0.89 mm, 12-lead QFN package with an exposed paddle for thermal performance. The device is 50Ω matched and features isolation greater than 40 dB across the band, making it suitable for satellite communications, 5G mmWave systems, and defense radar applications. It is RoHS compliant and supplied in tape and reel packaging.
The PMA3-24323LN+ is a pHEMT based wideband, low noise MMIC amplifier with a unique combination of high dynamic range and low noise figure over a very broad bandwidth making it ideal for use in a wide variety of transmitter and receiver
SMT LNA, 24 - 32 GHZ, 50
SMT LNA, 24 - 32 GHZ, 50
SMT LNA, 24 - 32 GHZ, 50
SMT LNA, 24 - 32 GHZ, 50
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-24323LN+ | 3157-PMA3-24323LN+TR-ND | PMA3-24323LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power Amplifier, 24 GHz to 32 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 24000 to 32000 MHz | 24000 to 32000 MHz | 24000 to 32000 MHz |
| Minimum Gain | 14.5 dB | 16.6 dB | ? to 16.6 dB |
| Maximum Gain | 16.6 dB | 16.6 dB | 16.6 dB |