The LVA-273PN+ is a 50Ω ultra-low phase noise MMIC amplifier operating from 0.01 to 26.5 GHz, fabricated on a GaAs HBT process. It is housed in a 4x4 mm 24-lead QFN-style package with an exposed paddle for thermal contact. The device provides 18 dB gain, +18 dBm output P1dB, +28 dBm output IP3, and a noise figure of 3.7 dB at 10 GHz. Additive phase noise is typ. -172 dBc/Hz at 10 kHz offset. It operates from a +5 V supply with 85 mA current draw. The package is RoHS compliant and designed for surface-mount application.
Mini-Circuits LVA-273PN+ is an ultra-low phase noise distributed MMIC amplifier fabricated on a GaAs HBT process technology. Operating from 0.01 to 26.5 GHz, this amplifier features high dynamic range and ultra-low phase noise along with 18dB gain, +18dBm P1dB, +28 dBm OIP3, and 3.7 dB noise figure. The LVA-273PN+ is ideal for use with low noise signal sources and highly sensitive transceiver signal chains for commercial, industrial, and defense applications.
MMIC LOW PHASE NOISE AMPLIFIER
MMIC LOW PHASE NOISE AMPLIFIER
MMIC LOW PHASE NOISE AMPLIFIER
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | LVA-273PN+ | 3157-LVA-273PN+TR-ND |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, HBT Amplifier, 10 MHz to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Military / Defense | 5G, Radar |
| Frequency Range | 10 to 26500 MHz | 10 to 26500 MHz |
| Minimum Gain | 17.2 dB | 17.9 dB |
| Maximum Gain | 19.5 dB | 17.9 dB |