Mini-Circuits SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package SAV-551+

Description
SAV-551+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure with high IP3 performance in a single device it makes it an ideal amplifier for demanding base station applications. We offer these units assembled into a complete module, 50Ω in/out, noise matched and fully specified. For more information please see our TAMP family of models on our web site. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION DRAIN DRAIN 1 4 SOURCE GATE SOURCE 2 3 GATE SOURCE SOT-343 (SC-70) PACKAGE Function Pin Number Description Source 2 & 4 Source terminal, normally connected to ground Gate 3 Gate used for RF Input Drain 1 Drain used for RF output * Enhancement mode Pseudomorphic High Electron Mobility Transistor. a. Suitability for model replacement within a particular system must be determined by and is solely the responsibility of the customer based on, among other things, electrical performance criteria, stimulus conditions, application, compatibility with other components and environmental conditions and stresses. b. The Avago ATF-54143 part number is used for identification and comparison purposes only REV. F ECO-010314 SAV-551+ 211025 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 13 ULTRA LOW NOISE, MEDIUM CURRENT E-PHEMT Transistor SAV-551+
Request a Quote Datasheet
Description
SAV-551+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure with high IP3 performance in a single device it makes it an ideal amplifier for demanding base station applications. We offer these units assembled into a complete module, 50Ω in/out, noise matched and fully specified. For more information please see our TAMP family of models on our web site. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION DRAIN DRAIN 1 4 SOURCE GATE SOURCE 2 3 GATE SOURCE SOT-343 (SC-70) PACKAGE Function Pin Number Description Source 2 & 4 Source terminal, normally connected to ground Gate 3 Gate used for RF Input Drain 1 Drain used for RF output * Enhancement mode Pseudomorphic High Electron Mobility Transistor. a. Suitability for model replacement within a particular system must be determined by and is solely the responsibility of the customer based on, among other things, electrical performance criteria, stimulus conditions, application, compatibility with other components and environmental conditions and stresses. b. The Avago ATF-54143 part number is used for identification and comparison purposes only REV. F ECO-010314 SAV-551+ 211025 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 13 ULTRA LOW NOISE, MEDIUM CURRENT E-PHEMT Transistor SAV-551+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-551+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package
SAV-551+
SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package SAV-551+
SAV-551+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure with high IP3 performance in a single device it makes it an ideal amplifier for demanding base station applications. We offer these units assembled into a complete module, 50Ω in/out, noise matched and fully specified. For more information please see our TAMP family of models on our web site. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION DRAIN DRAIN 1 4 SOURCE GATE SOURCE 2 3 GATE SOURCE SOT-343 (SC-70) PACKAGE Function Pin Number Description Source 2 & 4 Source terminal, normally connected to ground Gate 3 Gate used for RF Input Drain 1 Drain used for RF output * Enhancement mode Pseudomorphic High Electron Mobility Transistor. a. Suitability for model replacement within a particular system must be determined by and is solely the responsibility of the customer based on, among other things, electrical performance criteria, stimulus conditions, application, compatibility with other components and environmental conditions and stresses. b. The Avago ATF-54143 part number is used for identification and comparison purposes only REV. F ECO-010314 SAV-551+ 211025 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 13 ULTRA LOW NOISE, MEDIUM CURRENT E-PHEMT Transistor SAV-551+

SAV-551+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure with high IP3 performance in a single device it makes it an ideal amplifier for demanding base station applications. We offer these units assembled into a complete module, 50Ω in/out, noise matched and fully specified. For more information please see our TAMP family of models on our web site. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION DRAIN DRAIN 1 4 SOURCE GATE SOURCE 2 3 GATE SOURCE SOT-343 (SC-70) PACKAGE Function Pin Number Description Source 2 & 4 Source terminal, normally connected to ground Gate 3 Gate used for RF Input Drain 1 Drain used for RF output * Enhancement mode Pseudomorphic High Electron Mobility Transistor. a. Suitability for model replacement within a particular system must be determined by and is solely the responsibility of the customer based on, among other things, electrical performance criteria, stimulus conditions, application, compatibility with other components and environmental conditions and stresses. b. The Avago ATF-54143 part number is used for identification and comparison purposes only REV. F ECO-010314 SAV-551+ 211025 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 13 ULTRA LOW NOISE, MEDIUM CURRENT E-PHEMT Transistor SAV-551+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number SAV-551+
Product Name SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 7.6 dB
Maximum Gain 20.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 10 GHz to 30 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-34GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package - PHA-22H+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz
View Details
3 suppliers