Mini-Circuits SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package MGVA-62+

Description
MGVA-62+ is a dual matched wideband amplifier fabricated using advanced InGap HBT technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. This model has demonstrated high IP2 in wideband amplifier evaluation boards. Combining this performance with low noise figure makes it suitable for use in very high dynamic range amplifiers.
Request a Quote
Description
MGVA-62+ is a dual matched wideband amplifier fabricated using advanced InGap HBT technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. This model has demonstrated high IP2 in wideband amplifier evaluation boards. Combining this performance with low noise figure makes it suitable for use in very high dynamic range amplifiers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MGVA-62+ is a surface-mount dual matched MMIC amplifier using InGaP HBT technology, designed for 50 Ω systems from 40 MHz to 3 GHz. Packaged in a 4.9 x 6 mm MCLP DL1020 case with an exposed paddle and SnAgNi leads, it offers a typical gain of 15.7 dB at 0.9 GHz with ±0.5 dB flatness across 0.05-3 GHz. Each amplifier delivers 19.6 dBm P1dB and 37.9 dBm output IP3 at 0.9 GHz, with a noise figure of 4.8 dB. Amplitude and phase matching between channels are ≤0.2 dB and ≤0.7°, supporting push-pull designs. It operates at 5 V with 92 mA current per amplifier, meets MSL1, Class 1C HBM ESD, and RoHS standards.

Datasheet Summary
Powered by GS/AI

MGVA-62+ is a surface-mount dual matched MMIC amplifier using InGaP HBT technology, designed for 50 Ω systems from 40 MHz to 3 GHz. Packaged in a 4.9 x 6 mm MCLP DL1020 case with an exposed paddle and SnAgNi leads, it offers a typical gain of 15.7 dB at 0.9 GHz with ±0.5 dB flatness across 0.05-3 GHz. Each amplifier delivers 19.6 dBm P1dB and 37.9 dBm output IP3 at 0.9 GHz, with a noise figure of 4.8 dB. Amplitude and phase matching between channels are ≤0.2 dB and ≤0.7°, supporting push-pull designs. It operates at 5 V with 92 mA current per amplifier, meets MSL1, Class 1C HBM ESD, and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package - MGVA-62+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package
MGVA-62+
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package MGVA-62+
MGVA-62+ is a dual matched wideband amplifier fabricated using advanced InGap HBT technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. This model has demonstrated high IP2 in wideband amplifier evaluation boards. Combining this performance with low noise figure makes it suitable for use in very high dynamic range amplifiers.

MGVA-62+ is a dual matched wideband amplifier fabricated using advanced InGap HBT technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. This model has demonstrated high IP2 in wideband amplifier evaluation boards. Combining this performance with low noise figure makes it suitable for use in very high dynamic range amplifiers.

Supplier's Site Datasheet
RF Amplifiers - 3157-MGVA-62+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MGVA-62+TR-ND
RF Amplifiers 3157-MGVA-62+TR-ND
DUAL MATCHED, 40 MHZ TO 3000 MHZ

DUAL MATCHED, 40 MHZ TO 3000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number MGVA-62+ 3157-MGVA-62+TR-ND
Product Name SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 40 to 3000 MHz 40 to 3000 MHz
Minimum Gain 14.1 dB 17.3 dB
Maximum Gain 17.3 dB 17.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GVA-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 7000 MHz
View Details
3 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-33+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω - ZFL-2500+ - Mini-Circuits
Specs
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers