Mini-Circuits Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω ZHL-1217MLN+

Description
Mini-Circuits’ ZHL-1217MLN+ is a coaxial, low-noise amplifier supporting applications from 1200 to 1700 MHz. This model provides a combination of low noise, high IP3 and high gain with excellent gain flatness. The amplifier operates on a +15 V supply with low current consumption (380 mA) and comes housed in an aluminum alloy case (3.75x2.0x1.8”) with SMA connectors and heatsink for efficient cooling.
Request a Quote Datasheet
Description
Mini-Circuits’ ZHL-1217MLN+ is a coaxial, low-noise amplifier supporting applications from 1200 to 1700 MHz. This model provides a combination of low noise, high IP3 and high gain with excellent gain flatness. The amplifier operates on a +15 V supply with low current consumption (380 mA) and comes housed in an aluminum alloy case (3.75x2.0x1.8”) with SMA connectors and heatsink for efficient cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZHL-1217MLN+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω
ZHL-1217MLN+
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω ZHL-1217MLN+
Mini-Circuits’ ZHL-1217MLN+ is a coaxial, low-noise amplifier supporting applications from 1200 to 1700 MHz. This model provides a combination of low noise, high IP3 and high gain with excellent gain flatness. The amplifier operates on a +15 V supply with low current consumption (380 mA) and comes housed in an aluminum alloy case (3.75x2.0x1.8”) with SMA connectors and heatsink for efficient cooling.

Mini-Circuits’ ZHL-1217MLN+ is a coaxial, low-noise amplifier supporting applications from 1200 to 1700 MHz. This model provides a combination of low noise, high IP3 and high gain with excellent gain flatness. The amplifier operates on a +15 V supply with low current consumption (380 mA) and comes housed in an aluminum alloy case (3.75x2.0x1.8”) with SMA connectors and heatsink for efficient cooling.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-1217MLN+
Product Name Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 1200 to 1700 MHz
Minimum Gain 34.5 dB
Maximum Gain 34.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 5000 MHz, 50Ω, SOT-89 Style Package - GVA-60+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 5000 MHz
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package - GALI-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers
Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - HPA-25W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 6000 MHz
View Details
SMT MMIC, Low Noise Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-14LV+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 50 to 10000 MHz
View Details