The ZHL-10W-2GX+ is a coaxial high-power amplifier for 800 to 2000 MHz, with 50 Ω impedance and SMA female connectors. It provides 40 dBm saturated output power, 43 dB typical gain, and +50 dBm OIP3, drawing 5.0 A at +24 to +28 V DC. Input and output VSWR is 1.3:1, and it survives open or shorted loads at full power. The BT1204 case measures 250.19 x 185.42 x 165.10 mm and weighs 4265 grams without a heatsink. Operating temperature ranges from -20 °C to +65 °C, with a maximum baseplate temperature of +75 °C requiring external heat sinking. Heatsink and fan are not included and must be supplied by the user.
Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-10W-2GX+ |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |