The ZHL-0812HLNX+ is a coaxial low noise amplifier designed for operation from 800 to 1200 MHz with a 50 Ω impedance, featuring an SMA female connector and no integrated heatsink. It provides a maximum noise figure of 1.5 dB, a gain of 38 dB, and a 1 dB compression point of +26.5 dBm over the band. The input and output VSWR are 1.4:1 and 1.3:1 respectively. Operating from a +15 V supply, it draws 620 to 725 mA. The device is rated for operation from -20 °C to +65 °C and requires an external heatsink to maintain baseplate temperature at or below +65 °C, with a maximum thermal resistance of 1.8 °C/W. Physical dimensions are 92.96 mm × 82.55 mm × 54.10 mm and it weighs 500.0 grams.
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-0812HLNX+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |