Mini-Circuits Cavity Band Pass Filter, 4200 to 4400 MHz, 50Ω ZVBP-4R3G-S+

Description
Low Insertion Loss, 0.6 dB Typ. Good Return Loss, 19 dB Typ. High Rejection, 93 dB Typ.
Request a Quote
Description
Low Insertion Loss, 0.6 dB Typ. Good Return Loss, 19 dB Typ. High Rejection, 93 dB Typ.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZVBP-4R3G-S+ is a coaxial cavity bandpass filter designed for narrow-band, high-selectivity applications in the 4200 to 4400 MHz range with a 50 Ω impedance and SMA female connectors. It features a typical insertion loss of 0.6 dB, a typical return loss of 19 dB, and upper stopband rejection of 93 dB up to 8 GHz. The filter handles up to 15 watts of input power within the passband and operates over a temperature range of -40°C to +85°C. The unit is housed in a compact case with a protective assembly to prevent accidental detuning.

Datasheet Summary
Powered by GS/AI

The ZVBP-4R3G-S+ is a coaxial cavity bandpass filter designed for narrow-band, high-selectivity applications in the 4200 to 4400 MHz range with a 50 Ω impedance and SMA female connectors. It features a typical insertion loss of 0.6 dB, a typical return loss of 19 dB, and upper stopband rejection of 93 dB up to 8 GHz. The filter handles up to 15 watts of input power within the passband and operates over a temperature range of -40°C to +85°C. The unit is housed in a compact case with a protective assembly to prevent accidental detuning.

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 4200 to 4400 MHz, 50Ω - ZVBP-4R3G-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 4200 to 4400 MHz, 50Ω
ZVBP-4R3G-S+
Cavity Band Pass Filter, 4200 to 4400 MHz, 50Ω ZVBP-4R3G-S+
Low Insertion Loss, 0.6 dB Typ. Good Return Loss, 19 dB Typ. High Rejection, 93 dB Typ.
  • Low Insertion Loss, 0.6 dB Typ.
  • Good Return Loss, 19 dB Typ.
  • High Rejection, 93 dB Typ.
Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZVBP-4R3G-S+
Product Name Cavity Band Pass Filter, 4200 to 4400 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Band Pass Filter, 6750 - 7500 MHz, 50Ω - ABF-7G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7125 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 95 - 105 MHz, 50Ω - BPF-F100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 100 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω - PIF-60+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Ceramic Filters - 3157-HFCN-672+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 9850 MHz
View Details
3 suppliers