Mini-Circuits Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω PIF-60+

Description
Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plug-in bandpass filter with a center frequency of 60 MHz and a passband of 50 to 70 MHz, designed for 50Ω impedance applications. It features a shielded, hermetically sealed welded case of case style A01, with dimensions of 0.770 × 0.800 × 0.385 inches. Operating and storage temperatures range from -55°C to 100°C, with a maximum RF power input of 0.5 W. Typical VSWR is 1.3:1 in both pass and stop bands. The filter is RoHS compliant and suitable for harmonic rejection, lab use, and military/high-reliability applications.

Datasheet Summary
Powered by GS/AI

Plug-in bandpass filter with a center frequency of 60 MHz and a passband of 50 to 70 MHz, designed for 50Ω impedance applications. It features a shielded, hermetically sealed welded case of case style A01, with dimensions of 0.770 × 0.800 × 0.385 inches. Operating and storage temperatures range from -55°C to 100°C, with a maximum RF power input of 0.5 W. Typical VSWR is 1.3:1 in both pass and stop bands. The filter is RoHS compliant and suitable for harmonic rejection, lab use, and military/high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω - PIF-60+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω
PIF-60+
Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω PIF-60+
Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω

Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number PIF-60+
Product Name Lumped LC Band Pass Filter, 50 - 70 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω - JCBP-900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω - BBP-60+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Thin Film Bandpass Filter, 6100 to 6900 MHz, 50Ω, SMA Male/Female - ZABF-6R5G-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6500 dB
View Details
Lumped LC Band Pass Filter, 236 - 256 MHz, 50Ω - RBPF-246+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 246 dB
View Details
2 suppliers