The ABF-7G+ is a surface mount thin-film bandpass filter designed for 50Ω systems operating between 6750 and 7500 MHz, with a center frequency of 7125 MHz. It offers a typical passband insertion loss of 1.3 dB and a typical return loss of 15 dB. The filter provides upper stopband rejection of up to 50 dB and lower stopband rejection of up to 55 dB. It is housed in a compact case measuring 5.59 x 8.13 x 2.03 mm and operates reliably from -55°C to +125°C. The device is RoHS compliant and features gold-over-nickel plated leads. This filter is bidirectional and intended for use in 5G, satellite communications, military, and test applications.
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
RF FILTER BAND PASS 7GHZ 3SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ABF-7G+ | 3157-ABF-7G+TR-ND |
| Product Name | Thin Film Band Pass Filter, 6750 - 7500 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 7125 dB | 2.5 dB |
| Package Type | Surface Mount | Surface Mount; 3-SMD Module |