Mini-Circuits Lumped LC Band Pass Filter, 95 - 105 MHz, 50Ω BPF-F100+

Description
BPF-F100+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 95 to 105 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet
Description
BPF-F100+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 95 to 105 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 95 - 105 MHz, 50Ω - BPF-F100+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 95 - 105 MHz, 50Ω
BPF-F100+
Lumped LC Band Pass Filter, 95 - 105 MHz, 50Ω BPF-F100+
BPF-F100+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 95 to 105 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance across production lots and consistent performance across temperature.

BPF-F100+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 95 to 105 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-BPF-F100+TR-ND - DigiKey
Thief River Falls, MN, United States
100MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 6dB 18-SMD, No Lead

100MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 6dB 18-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-BPF-F100+DKR-ND - DigiKey
Thief River Falls, MN, United States
100MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 6dB 18-SMD, No Lead

100MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 6dB 18-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-BPF-F100+CT-ND - DigiKey
Thief River Falls, MN, United States
100MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 6dB 18-SMD, No Lead

100MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 6dB 18-SMD, No Lead

Buy Now Datasheet
RF Filters - BPF-F100+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-F100+
RF Filters BPF-F100+
RF FILTER BAND PASS 100MHZ 18SMD

RF FILTER BAND PASS 100MHZ 18SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-F100+ 3157-BPF-F100+TR-ND BPF-F100+
Product Name Lumped LC Band Pass Filter, 95 - 105 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 100 dB 6 dB 6 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 5 - 85 MHz, 75Ω - SXBP-45-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 45 dB
View Details
LTCC Band Pass Filter, 7150 - 7550 MHz, 50Ω - BFCN-7350+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7350 dB
View Details
3 suppliers
LTCC Band Pass Filter, 29000 - 39000 MHz, 50Ω - BFCQ-3402+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 33.6 dB
View Details
2 suppliers
LTCC Band Pass Filter, 2800 - 3400 MHz, 50Ω - BFCN-3085A+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3085 dB
View Details
4 suppliers