Mini-Circuits Ceramic Filters HFCN-672+

Description
9.85GHz Center High Pass Ceramic Filter 6.3GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet
Description
9.85GHz Center High Pass Ceramic Filter 6.3GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-672+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-672+TR-ND
Ceramic Filters 3157-HFCN-672+TR-ND
9.85GHz Center High Pass Ceramic Filter 6.3GHz 50Ohm 6-SMD, No Lead

9.85GHz Center High Pass Ceramic Filter 6.3GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-672+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-672+DKR-ND
Ceramic Filters 3157-HFCN-672+DKR-ND
CER FILTER 9.85GHZ HIGH PASS

CER FILTER 9.85GHZ HIGH PASS

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-672+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-672+CT-ND
Ceramic Filters 3157-HFCN-672+CT-ND
CER FILTER 9.85GHZ HIGH PASS

CER FILTER 9.85GHZ HIGH PASS

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCN-672+
HFCN-672+
Ceramic Filters - HFCN-672+ HFCN-672+
Manufacturer: Mini-Circuits Win Source Part Number: 847630-HFCN-672+ Features: Ceramic Filter 6.3 GHz Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 847630-HFCN-672+
Features: Ceramic Filter 6.3 GHz
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
Ceramic Filters - HFCN-672+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-672+
Ceramic Filters HFCN-672+
LTCC HIGH PASS FILTER, 6700 - 13

LTCC HIGH PASS FILTER, 6700 - 13

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-672+TR-ND HFCN-672+ HFCN-672+
Product Name Ceramic Filters Ceramic Filters - HFCN-672+ Ceramic Filters
Filter Technology Passive Filter
Filter Type High Pass
Fc 9850 MHz 9850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Stop Filter - 5o293231110 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 1000 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
RF Filters - 3157-RHP-700+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 1850 MHz
View Details
2 suppliers