Mini-Circuits Cavity Band Pass Filter, 425 - 445 MHz, 50Ω ZVBP-435-S+

Description
Low Insertion Loss, 0.9dB Typ. Good Return Loss, 18dB Typ. High Rejection, 80dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 0.9dB Typ. Good Return Loss, 18dB Typ. High Rejection, 80dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 425 - 445 MHz, 50Ω - ZVBP-435-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 425 - 445 MHz, 50Ω
ZVBP-435-S+
Cavity Band Pass Filter, 425 - 445 MHz, 50Ω ZVBP-435-S+
Low Insertion Loss, 0.9dB Typ. Good Return Loss, 18dB Typ. High Rejection, 80dB Typ.
  • Low Insertion Loss, 0.9dB Typ.
  • Good Return Loss, 18dB Typ.
  • High Rejection, 80dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-435-S+-ND - DigiKey
Thief River Falls, MN, United States
CAVITY BPF, 425 - 445 MHZ, 50

CAVITY BPF, 425 - 445 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-435-S+ 3157-ZVBP-435-S+-ND
Product Name Cavity Band Pass Filter, 425 - 445 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 435 dB 1.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω - VBF-2450+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-BHP-50+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 759000 kHz
View Details
Ceramic Filters - 3157-HFCN-2700A+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 5800 MHz
View Details
2 suppliers
LTCC Band Pass Filter, 3300 - 3900 MHz, 50Ω - BFCN-3600+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers