Mini-Circuits Ceramic Resonator Band Pass Filter, 4555 - 4695 MHz, 50Ω CBP4-4625AG+

Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP4-4625AG+ is a surface-mount ceramic resonator band pass filter designed for 50Ω systems with a center frequency of 4625 MHz and a passband of 4555 to 4695 MHz. It features a typical insertion loss of 1.9 dB, a return loss of 18 dB, and stopband rejection up to 58 dB. The filter operates from -40°C to +85°C and handles up to 5 W input power at +25°C, derating linearly to 1 W at +85°C. It uses a shielded case style RZ2511-1 with gold-over-nickel plating and is rated MSL1 for moisture sensitivity. The device is RoHS/REACH compliant and bi-directional, with RF1 and RF2 ports interchangeable.

Datasheet Summary
Powered by GS/AI

The CBP4-4625AG+ is a surface-mount ceramic resonator band pass filter designed for 50Ω systems with a center frequency of 4625 MHz and a passband of 4555 to 4695 MHz. It features a typical insertion loss of 1.9 dB, a return loss of 18 dB, and stopband rejection up to 58 dB. The filter operates from -40°C to +85°C and handles up to 5 W input power at +25°C, derating linearly to 1 W at +85°C. It uses a shielded case style RZ2511-1 with gold-over-nickel plating and is rated MSL1 for moisture sensitivity. The device is RoHS/REACH compliant and bi-directional, with RF1 and RF2 ports interchangeable.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 4555 - 4695 MHz, 50Ω - CBP4-4625AG+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 4555 - 4695 MHz, 50Ω
CBP4-4625AG+
Ceramic Resonator Band Pass Filter, 4555 - 4695 MHz, 50Ω CBP4-4625AG+
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP4-4625AG+
Product Name Ceramic Resonator Band Pass Filter, 4555 - 4695 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 9.8 - 14.6 GHz, 50Ω - BFCV-1272+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 12.2 dB
View Details
Lumped LC Band Pass Filter, 310 - 400 MHz, 50Ω - BPF-A355+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 355 dB
View Details
3 suppliers
LTCC Band Pass Filter, 2170 - 2380 MHz, 50Ω - VBF-2275+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2275 dB
View Details
3 suppliers
RF Filters - 3157-HFCW-242+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2850 MHz
View Details