Mini-Circuits Lumped LC Band Pass Filter, 940 - 1060 MHz, 50Ω BPF-V1000+

Description
The BPF-V1000+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 940- 1060 MHz. It has very low group delay flatness for the committed rejection performance. Equalization had made with in the circuit to achieve this. So that this filter provides sharp rejection with flat group delay in the flat gain requirement application.
Request a Quote Datasheet
Description
The BPF-V1000+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 940- 1060 MHz. It has very low group delay flatness for the committed rejection performance. Equalization had made with in the circuit to achieve this. So that this filter provides sharp rejection with flat group delay in the flat gain requirement application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 940 - 1060 MHz, 50Ω - BPF-V1000+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 940 - 1060 MHz, 50Ω
BPF-V1000+
Lumped LC Band Pass Filter, 940 - 1060 MHz, 50Ω BPF-V1000+
The BPF-V1000+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 940- 1060 MHz. It has very low group delay flatness for the committed rejection performance. Equalization had made with in the circuit to achieve this. So that this filter provides sharp rejection with flat group delay in the flat gain requirement application.

The BPF-V1000+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 940- 1060 MHz. It has very low group delay flatness for the committed rejection performance. Equalization had made with in the circuit to achieve this. So that this filter provides sharp rejection with flat group delay in the flat gain requirement application.

Supplier's Site Datasheet
RF Filters - 3157-BPF-V1000+DKR-ND - DigiKey
Thief River Falls, MN, United States
1GHz Center Frequency Band Pass RF Filter (Radio Frequency) 120MHz Bandwidth 6dB 16-SMD, No Lead

1GHz Center Frequency Band Pass RF Filter (Radio Frequency) 120MHz Bandwidth 6dB 16-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-BPF-V1000+CT-ND - DigiKey
Thief River Falls, MN, United States
1GHz Center Frequency Band Pass RF Filter (Radio Frequency) 120MHz Bandwidth 6dB 16-SMD, No Lead

1GHz Center Frequency Band Pass RF Filter (Radio Frequency) 120MHz Bandwidth 6dB 16-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-BPF-V1000+TR-ND - DigiKey
Thief River Falls, MN, United States
1GHz Center Frequency Band Pass RF Filter (Radio Frequency) 120MHz Bandwidth 6dB 16-SMD, No Lead

1GHz Center Frequency Band Pass RF Filter (Radio Frequency) 120MHz Bandwidth 6dB 16-SMD, No Lead

Buy Now Datasheet
RF Filters - BPF-V1000+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-V1000+
RF Filters BPF-V1000+
RF FILTER BAND PASS 1GHZ 16SMD

RF FILTER BAND PASS 1GHZ 16SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-V1000+ 3157-BPF-V1000+DKR-ND BPF-V1000+
Product Name Lumped LC Band Pass Filter, 940 - 1060 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1000 dB 6 dB 6 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 8600 - 10900 MHz, 50Ω - BFHK-9901+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 9.7 dB
View Details
2 suppliers
LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω - BFCN-1575+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1575 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 398 - 410 MHz, 50Ω - SXBP-404+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 404 dB
View Details
2 suppliers