The BPF-V300+ is a 50Ω surface mount bandpass filter designed for the 230 to 370 MHz frequency range, with a typical insertion loss of 1.1 dB and VSWR of 1.2 within the passband. It provides at least 25 dB rejection in the lower stopband below 170 MHz and at least 25 dB in the upper stopband above 440 MHz, with excellent harmonic rejection up to the 10th harmonic. The filter is housed in a shielded KV1974 case measuring 26.42 x 13.97 x 5.08 mm, and operates reliably from -40°C to 85°C with a maximum RF power input of 0.5 W. It is RoHS compliant.
The BPF-V300+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 230-370 MHz. This filter is built with high Q capacitors and wire welded inductors for high reliability. This filter has fast roll-off and developed for surveillance receiver in aircraft systems. It has repeatable performance across lots and consistent performance across temperature.
300MHz Center Frequency Band Pass RF Filter (Radio Frequency) 140MHz Bandwidth 2dB 16-SMD, No Lead
RF FILTER BAND PASS 300MHZ 16SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-V300+ | 3157-BPF-V300+TR-ND | BPF-V300+ |
| Product Name | Lumped LC Band Pass Filter, 230 - 370 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 300 dB | 2 dB | 2 dB |
| Filter Technology | Passive Filter |