The Mini-Circuits BFCO-252+ is a LTCC bandpass filter designed for the 2400 to 2500 MHz passband with 50 Ω impedance. It is housed in a miniature 0402 ceramic package measuring 0.99 mm × 0.51 mm × 0.38 mm with wrap-around terminations. The filter provides a typical insertion loss of 3.7 dB within the passband, a return loss greater than 12 dB, and stopband rejection of at least 30 dB from DC to 1500 MHz and at least 16 dB up to 8500 MHz. It operates reliably from -55°C to +125°C and supports up to 2 W RF power input at 25°C, derating linearly to 0.5 W at 125°C. The part is RoHS compliant and aqueous washable.
Mini-Circuits’ BFCO-252+ is a LTCC Bandpass Filter with a passband from 2400 to 2500 MHz, supporting a variety of applications. This model provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0402 ceramic form factor with wrap-around terminations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.
CER FILTER 2.45GHZ BAND PASS
CER FILTER 2.45GHZ BAND PASS
CER FILTER 2.45GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCO-252+ | 3157-BFCO-252+DKR-ND |
| Product Name | LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 2450 dB | 3.7 dB |