Mini-Circuits Cavity Band Pass Filter, 37.7 - 43.5 GHz, 50Ω ZVBP-40600-K1+

Description
Low Insertion Loss, 1.8dB Typ. Good Return Loss, 18dB Typ. High Rejection, 90dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 1.8dB Typ. Good Return Loss, 18dB Typ. High Rejection, 90dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 37.7 - 43.5 GHz, 50Ω - ZVBP-40600-K1+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 37.7 - 43.5 GHz, 50Ω
ZVBP-40600-K1+
Cavity Band Pass Filter, 37.7 - 43.5 GHz, 50Ω ZVBP-40600-K1+
Low Insertion Loss, 1.8dB Typ. Good Return Loss, 18dB Typ. High Rejection, 90dB Typ.
  • Low Insertion Loss, 1.8dB Typ.
  • Good Return Loss, 18dB Typ.
  • High Rejection, 90dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-40600-K1+-ND - DigiKey
Thief River Falls, MN, United States
BANDPASS FLTR 2.92MM 40600MHZ

BANDPASS FLTR 2.92MM 40600MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-40600-K1+ 3157-ZVBP-40600-K1+-ND
Product Name Cavity Band Pass Filter, 37.7 - 43.5 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Insertion Loss 40.6 dB 3 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω - BPF-C75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Thin Film Band Pass Filter, 7.45 - 7.8 GHz, 50Ω - ABF-7R625G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7.62 dB
View Details
2 suppliers
LTCC Band Pass Filter, 4.3 - 5.3 GHz, 50Ω - BFHKI-4951+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCW-5000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.4 dB
View Details