The BFCQ-2702+ is a 50Ω ceramic bandpass filter for 22 to 31 GHz operating in a small 1008 (2.49mm × 2.01mm) LGA package. It exhibits a typical insertion loss of 1.5 dB within the passband and achieves at least 43 dB stopband rejection from 35.7 to 48 GHz. The device supports up to 1 W RF input power and operates reliably from -55°C to +125°C. Shielded construction ensures resistance to external detuning, and the surface-mount design is compatible with automated pick-and-place assembly.
The BFCQ-2702+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 22.0 – 31.0 GHz is as low as 1.5 dB, with typical stopband rejections at 43 dB up to 48 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
CER FILTER 26.1GHZ BAND PASS
CER FILTER 26.1GHZ BAND PASS
CER FILTER 26.1GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCQ-2702+ | 3157-BFCQ-2702+TR-ND |
| Product Name | LTCC Band Pass Filter, 22000 - 31000 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 26.1 dB | 2.75 dB |