Mini-Circuits Thin Film SMT Band Pass Filter, 8.6 - 8.9 GHz, 50Ω ABF-8R75G+

Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABF-8R75G+ is a thin-film surface mount bandpass filter designed for X-band applications, operating between 8.6 and 8.9 GHz with a 50 Ω impedance. It features a typical passband insertion loss of 1.3 dB, a typical return loss of 15 dB, and lower stopband rejection of 50 dB up to 6.5 GHz. The filter package measures 5.59 x 8.13 x 2.03 mm and operates reliably from -55 °C to +125 °C with a maximum input power of 1 W. It uses an alumina substrate with gold-over-nickel plated leads and is RoHS compliant. The part is bi-directional and requires external DC blocking capacitors in DC-biased applications.

Datasheet Summary
Powered by GS/AI

The ABF-8R75G+ is a thin-film surface mount bandpass filter designed for X-band applications, operating between 8.6 and 8.9 GHz with a 50 Ω impedance. It features a typical passband insertion loss of 1.3 dB, a typical return loss of 15 dB, and lower stopband rejection of 50 dB up to 6.5 GHz. The filter package measures 5.59 x 8.13 x 2.03 mm and operates reliably from -55 °C to +125 °C with a maximum input power of 1 W. It uses an alumina substrate with gold-over-nickel plated leads and is RoHS compliant. The part is bi-directional and requires external DC blocking capacitors in DC-biased applications.

Suppliers

Company
Product
Description
Supplier Links
Thin Film SMT Band Pass Filter, 8.6 - 8.9 GHz, 50Ω - ABF-8R75G+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film SMT Band Pass Filter, 8.6 - 8.9 GHz, 50Ω
ABF-8R75G+
Thin Film SMT Band Pass Filter, 8.6 - 8.9 GHz, 50Ω ABF-8R75G+
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Supplier's Site Datasheet
RF Filters - 3157-ABF-8R75G+TR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM SMT BPF, 8.6 - 8.9 GHZ

THIN FILM SMT BPF, 8.6 - 8.9 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ABF-8R75G+ 3157-ABF-8R75G+TR-ND
Product Name Thin Film SMT Band Pass Filter, 8.6 - 8.9 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.75 dB 2.5 dB
Package Type Surface Mount Surface Mount; 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2750 - 2930 MHz, 50Ω - BFCN-2840+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2840 dB
View Details
3 suppliers
LTCC SMT Band Pass Filter, 22 - 28 GHz, 50Ω - BFHKI-2492+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-1100+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2700 MHz
View Details
2 suppliers
Ceramic Filters - 3157-LFCN-1575+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1875 MHz
View Details
2 suppliers