The BFCV-2852+ is a ceramic LTCC bandpass filter designed for the 28 to 28.8 GHz passband with a typical insertion loss of 2.3 dB and up to 35 dB stopband rejection. It supports up to 1 W RF input power and operates over a temperature range of -55 to +125°C. The filter uses a surface-mount LGA package measuring 3.2 mm by 2.5 mm and is suited for high-volume automated assembly. It is RoHS compliant and features a distributed topology for repeatable mmWave performance.
The BFCV-2852+ LTCC Bandpass Filter covers the passband from 28 to 28.8 GHz, with as low as 2.3 dB passband loss, and up to 35dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
CER FILTER 28.3GHZ BAND PASS
CER FILTER 28.3GHZ BAND PASS
CER FILTER 28.3GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCV-2852+ | 3157-BFCV-2852+TR-ND |
| Product Name | LTCC Band Pass Filter, 28000 - 28800 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 28.3 dB | 3.5 dB |