The BFCN-1560+ is a 50Ω LTCC surface mount bandpass filter with a 1500 to 1620 MHz passband, housed in a 1206 footprint. It offers a typical insertion loss of 5 dB within the passband, return loss greater than 11.73 dB, and minimum 30 dB rejection outside the passband. The filter handles up to 1.5 W of input power at 25°C, decreasing linearly to 0.25 W at 100°C. It operates from -55°C to 100°C and features wrap-around terminations for robust performance in harsh environments. The component is RoHS compliant and uses the FV1206-1 case style with nickel-tin lead finish.
Mini-Circuits’ BFCN-1560+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 120 MHz passband, these units offer low insertion loss and good rejection.
1.56GHz Center Band Pass Ceramic Filter 120MHz 50Ohm 6-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-1560+ | 3157-BFCN-1560+TR-ND |
| Product Name | LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Insertion Loss | 1560 dB | 5 dB |