Mini-Circuits Cavity Band Pass Filter, 37 - 40 GHz, 50Ω ZVBP-38500-K+

Description
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 3% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency.
Request a Quote Datasheet
Description
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 3% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 37 - 40 GHz, 50Ω - ZVBP-38500-K+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 37 - 40 GHz, 50Ω
ZVBP-38500-K+
Cavity Band Pass Filter, 37 - 40 GHz, 50Ω ZVBP-38500-K+
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 3% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency.

Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 3% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZVBP-38500-K+
Product Name Cavity Band Pass Filter, 37 - 40 GHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BPGE-252R+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2450 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 119 - 125 MHz, 50Ω - BPF-A122+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Filters - 3157-HFCG-1230+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4700 MHz
View Details
Ceramic Resonator Band Pass Filter, 1015 - 1105 MHz, 50Ω - CBP-A1060C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers