The BFCQ-1162+ is a 50Ω LTCC bandpass filter for satellite communications, operating from 10.7 to 12.7 GHz with a typical insertion loss of 1.3 dB in the passband and stopband rejection of at least 40 dB up to 27 GHz. It supports up to 1 W RF input power and operates over a temperature range of -55 to +125°C. The filter is housed in a surface-mountable 1008 (2.49 mm × 2.01 mm) LGA package with shielded construction to prevent detuning and is designed for high-volume automated assembly.
The BFCQ-1162+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 10.7 – 12.7 GHz is as low as 1.3 dB, with typical stopband rejections at 40 dB up to 27 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
11.6GHz Center Band Pass Ceramic Filter 2GHz 50Ohm 3-SMD, No Lead
11.6GHz Center Band Pass Ceramic Filter 2GHz 50Ohm 3-SMD, No Lead
11.6GHz Center Band Pass Ceramic Filter 2GHz 50Ohm 3-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCQ-1162+ | 3157-BFCQ-1162+TR-ND |
| Product Name | LTCC Band Pass Filter, 10700 - 12700 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 11.6 dB | 3 dB |