The CBP-1400BD+ is a surface-mount coaxial-ceramic resonator bandpass filter with a center frequency of 1400 MHz and a passband of 1320 to 1480 MHz, designed for 50Ω systems. It features a maximum insertion loss of 3.0 dB within the passband, a VSWR of 1.67:1, and provides stopband rejection of at least 20 dB from 1050 to 1224 MHz and 1570 to 1700 MHz, exceeding 50 dB from 1700 to 2300 MHz. The filter operates reliably from -40°C to 85°C, supports up to 5 W RF power input at 25°C, and is housed in a low-profile LW1611-1 case measuring 0.120 inches in height. The part is RoHS compliant.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
1.4GHz Center Band Pass Ceramic Filter 160MHz 50Ohm 10-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1400BD+ | 3157-CBP-1400BD+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1400 dB | 3 dB |