Mini-Circuits Ceramic Filters HFCN-2100+

Description
4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-2100+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2100+TR-ND
Ceramic Filters 3157-HFCN-2100+TR-ND
4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead

4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2100+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2100+DKR-ND
Ceramic Filters 3157-HFCN-2100+DKR-ND
4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead

4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2100+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2100+CT-ND
Ceramic Filters 3157-HFCN-2100+CT-ND
4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead

4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-2100+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-2100+
Ceramic Filters HFCN-2100+
LTCC HIGH PASS FILTER, 2200 - 60

LTCC HIGH PASS FILTER, 2200 - 60

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-2100+TR-ND HFCN-2100+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details
RF Filters - 1761-ADP12054-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11750 MHz
View Details
4395-4955MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 450 Watts (PEAK) - HRT-BF(4675/560)-055S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 560000 kHz
Insertion Loss 1.5 dB
View Details
MFHP-00003CH, Passive GaAs MMIC 15.5 GHz Highpass Filter - MFHP-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 15000 MHz
View Details