Mini-Circuits LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω BFHK-6751+

Description
The BFHK-6751+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 5.9 – 6.9 GHz is as low as 3.1 dB, with typical stopband rejections at 90 dB up to 20 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
Request a Quote Datasheet
Description
The BFHK-6751+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 5.9 – 6.9 GHz is as low as 3.1 dB, with typical stopband rejections at 90 dB up to 20 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω - BFHK-6751+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω
BFHK-6751+
LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω BFHK-6751+
The BFHK-6751+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 5.9 – 6.9 GHz is as low as 3.1 dB, with typical stopband rejections at 90 dB up to 20 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.

The BFHK-6751+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 5.9 – 6.9 GHz is as low as 3.1 dB, with typical stopband rejections at 90 dB up to 20 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.

Supplier's Site Datasheet
RF Filters - 3157-BFHK-6751+CT-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 6.4GHZ BAND PASS

CER FILTER 6.4GHZ BAND PASS

Buy Now Datasheet
RF Filters - 3157-BFHK-6751+TR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 6.4GHZ BAND PASS

CER FILTER 6.4GHZ BAND PASS

Buy Now Datasheet
RF Filters - 3157-BFHK-6751+DKR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 6.4GHZ BAND PASS

CER FILTER 6.4GHZ BAND PASS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFHK-6751+ 3157-BFHK-6751+CT-ND
Product Name LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6.4 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 27500 - 29500 MHz, 50Ω - BFCQ-2802+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.4 dB
View Details
2 suppliers
Ceramic Filters - 3157-LFCN-1450+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1825 MHz
View Details
3 suppliers
LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω - BFCN-2900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2900 dB
View Details
3 suppliers
RF Filters - 3157-HFCU-1782+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 26150 MHz
View Details