Mini-Circuits Cavity Band Pass Filter, 300 - 346 MHz, 50Ω ZVBP-323-S+

Description
Low Insertion Loss, 0.2dB Typ. Good Return Loss, 22dB Typ. Great Rejection, 80dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 0.2dB Typ. Good Return Loss, 22dB Typ. Great Rejection, 80dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 300 - 346 MHz, 50Ω - ZVBP-323-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 300 - 346 MHz, 50Ω
ZVBP-323-S+
Cavity Band Pass Filter, 300 - 346 MHz, 50Ω ZVBP-323-S+
Low Insertion Loss, 0.2dB Typ. Good Return Loss, 22dB Typ. Great Rejection, 80dB Typ.
  • Low Insertion Loss, 0.2dB Typ.
  • Good Return Loss, 22dB Typ.
  • Great Rejection, 80dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-323-S+-ND - DigiKey
Thief River Falls, MN, United States
CAVITY BPF, 300 - 346 MHZ, 50

CAVITY BPF, 300 - 346 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-323-S+ 3157-ZVBP-323-S+-ND
Product Name Cavity Band Pass Filter, 300 - 346 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 323 dB 0.6000 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω - BFHK-1742+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 17.4 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-2100+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4100 MHz
View Details
2 suppliers
LTCC Band Pass Filter, 1570 - 1810 MHz, 50Ω - BFCN-1690+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1690 dB
View Details
3 suppliers
LTCC Band Pass Filter, 1420 - 1470 MHz, 50Ω - BFCN-1445+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1445 dB
View Details
3 suppliers