Mini-Circuits Filters - RF Filters EQY-8-63+

Description
Win Source Part Number: 1373391-EQY-8-63+ Category: Filters - RF Filters Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Package / Case: 8-TFDFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) ECCN: EAR99 Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1373391-EQY-8-63+ Category: Filters - RF Filters Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Package / Case: 8-TFDFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) ECCN: EAR99 Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - EQY-8-63+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
EQY-8-63+
Filters - RF Filters EQY-8-63+
Win Source Part Number: 1373391-EQY-8-63+ Category: Filters - RF Filters Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Package / Case: 8-TFDFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) ECCN: EAR99 Height (Max): 0.041" (1.05mm)

Win Source Part Number: 1373391-EQY-8-63+
Category: Filters - RF Filters
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TFDFN Exposed Pad
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
ECCN: EAR99
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet
RF Filters - 3157-EQY-8-63+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-8-63+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-8-63+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - EQY-8-63+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-8-63+
RF Filters EQY-8-63+
RF FILTER 8.2 DB 8TFDFN

RF FILTER 8.2 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number EQY-8-63+ 3157-EQY-8-63+TR-ND EQY-8-63+
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MFLP-00003CH, Passive GaAs MMIC 12.2 GHz Lowpass Filter - MFLP-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12200 MHz
View Details
RF Filters - 2312-QPB1029SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1300 MHz
View Details