The CBP12-1411AK+ is a surface mount coaxial-ceramic bandpass filter designed for 50Ω systems with a passband of 1395 to 1427 MHz and a typial insertion loss of 0.65 dB. It features a case style UR2632 with dimensions of 22.86 x 40.64 x 14.73 mm and an operating temperature range of -40°C to 85°C. The filter offers stopband insertion loss exceeding 20 dB up to 2400 MHz, a maximum RF power input of 15 W at 25°C, and a VSWR of 1.4 to 1.92 in-band. It is RoHS compliant and built for rugged use, withstanding multiple reflow solder cycles.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.
| Mini-Circuits | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | CBP12-1411AK+ |
| Product Name | Ceramic Resonator Band Pass Filter, 1395 - 1427 MHz, 50Ω |
| Filter Type | Bandpass |