Mini-Circuits Ceramic Resonator Band Pass Filter, 4405 - 4545 MHz, 50Ω CBP4-4475AG+

Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP4-4475AG+ is a surface mount ceramic resonator band pass filter with a center frequency of 4475 MHz and a passband of 4405 to 4545 MHz, designed for 50Ω systems. It has a typical insertion loss of 2.1 dB, a return loss of 18 dB, and a lower stopband rejection of 59 dB at DC to 3800 MHz. The filter operates from -40°C to +85°C and handles up to 5 W input power at +25°C, de-rating linearly to 1 W at +85°C. It is housed in a shielded case with gold over nickel plated leads, supports MSL1 moisture sensitivity level, and complies with RoHS/REACH. The device is bi-directional and requires external DC blocking capacitors in DC-biased applications.

Datasheet Summary
Powered by GS/AI

CBP4-4475AG+ is a surface mount ceramic resonator band pass filter with a center frequency of 4475 MHz and a passband of 4405 to 4545 MHz, designed for 50Ω systems. It has a typical insertion loss of 2.1 dB, a return loss of 18 dB, and a lower stopband rejection of 59 dB at DC to 3800 MHz. The filter operates from -40°C to +85°C and handles up to 5 W input power at +25°C, de-rating linearly to 1 W at +85°C. It is housed in a shielded case with gold over nickel plated leads, supports MSL1 moisture sensitivity level, and complies with RoHS/REACH. The device is bi-directional and requires external DC blocking capacitors in DC-biased applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 4405 - 4545 MHz, 50Ω - CBP4-4475AG+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 4405 - 4545 MHz, 50Ω
CBP4-4475AG+
Ceramic Resonator Band Pass Filter, 4405 - 4545 MHz, 50Ω CBP4-4475AG+
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP4-4475AG+
Product Name Ceramic Resonator Band Pass Filter, 4405 - 4545 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4900 - 5900 MHz, 50Ω - BPJC-542R+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
RF Filters - 3157-EQY-15-24+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 13000 MHz
Bandwidth 1.40E7 kHz
View Details
Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω - CBP-1400E+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω - SXBP-157+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details