The BFHK-7551+ is a surface-mount LTCC bandpass filter designed for 50Ω systems operating between 6.8 and 8.4 GHz. It features a 4.5 mm x 3.2 mm 1812 case style, typically 3.8 dB insertion loss in the passband, 85 dB stopband rejection up to 4.0 GHz, and 75 dB rejection up to 19.0 GHz. The device handles up to 1 W RF input power at +25°C, with linear derating to 0.5 W at +125°C, and operates across a temperature range of -55°C to +125°C. It is compliant with RoHS and uses a tin-over-nickel lead finish.
The BFHK-7551+ LTCC bandpass filter achieves a miniature size and highly repeatable performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss between 6.8 and 8.4 GHz is typically 3.8 dB, with typical stopband rejection of 85 dB up to 4.0 GHz and 75 dB up to 19.0 GHz. This model handles up to 1 W RF input power and has a wide operating temperature range from -55°C to +125°C.
BANDPASS FLTR / SURF MT /ROHS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-7551+ | 3157-BFHK-7551+TR-ND |
| Product Name | LTCC SMT Band Pass Filter, 6.8 - 8.4 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 7.5 dB | 4.6 dB |
| Package Type | Surface Mount | Surface Mount; 1812 (4532 Metric), 3 PC Pad |