Mini-Circuits Cavity Band Pass Filter, 11700 - 14500 MHz, 50Ω ZVBP-13R1G-S+

Description
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote Datasheet
Description
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 11700 - 14500 MHz, 50Ω - ZVBP-13R1G-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 11700 - 14500 MHz, 50Ω
ZVBP-13R1G-S+
Cavity Band Pass Filter, 11700 - 14500 MHz, 50Ω ZVBP-13R1G-S+
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet
RF Filters - 3157-ZVBP-13R1G-S+-ND - DigiKey
Thief River Falls, MN, United States
13.1GHz Center Frequency Band Pass RF Filter (Radio Frequency) 2.8GHz Bandwidth 2dB Module

13.1GHz Center Frequency Band Pass RF Filter (Radio Frequency) 2.8GHz Bandwidth 2dB Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-13R1G-S+ 3157-ZVBP-13R1G-S+-ND
Product Name Cavity Band Pass Filter, 11700 - 14500 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 13100 dB 2 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω - BPF-C141+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 4600 - 6100 MHz, 50Ω - BFCO-552+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Filters - 3157-HFCG-1630+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 6425 MHz
View Details
Thin Film Bandpass Filter, 15.75 to 16.25 GHz, 50Ω - ABF-16G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 16 dB
View Details